Transcat, Inc. Electronic Torque Wrench 10-100in/lb 6342 PROTO

Description
Product Highlights Extended operation range in ft-lb, in-lb and Nm units Precision Accuracy: +/- 1% in both directions Accuracy valid from 10% to 100% of full scale Large easy to read digits Patented rotary bezel. LCD and key pad rotate both ways, up to 359 degrees for easy viewing Torque target zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting. Ergonomically designed for user comfort. Operates on standard 9 volt battery. Torsion drive strain gauge technology improves accuracy
Description
Product Highlights Extended operation range in ft-lb, in-lb and Nm units Precision Accuracy: +/- 1% in both directions Accuracy valid from 10% to 100% of full scale Large easy to read digits Patented rotary bezel. LCD and key pad rotate both ways, up to 359 degrees for easy viewing Torque target zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting. Ergonomically designed for user comfort. Operates on standard 9 volt battery. Torsion drive strain gauge technology improves accuracy

Suppliers

Company
Product
Description
Supplier Links
Electronic Torque Wrench 10-100in/lb - 6342 PROTO - Transcat, Inc.
Rochester, NY, USA
Electronic Torque Wrench 10-100in/lb
6342 PROTO
Electronic Torque Wrench 10-100in/lb 6342 PROTO
Product Highlights Extended operation range in ft-lb, in-lb and Nm units Precision Accuracy: +/- 1% in both directions Accuracy valid from 10% to 100% of full scale Large easy to read digits Patented rotary bezel. LCD and key pad rotate both ways, up to 359 degrees for easy viewing Torque target zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting. Ergonomically designed for user comfort. Operates on standard 9 volt battery. Torsion drive strain gauge technology improves accuracy

Product Highlights

  • Extended operation range in ft-lb, in-lb and Nm units
  • Precision Accuracy: +/- 1% in both directions
  • Accuracy valid from 10% to 100% of full scale
  • Large easy to read digits
  • Patented rotary bezel. LCD and key pad rotate both ways, up to 359 degrees for easy viewing
  • Torque target zone adjustable 1% to 10% indicates when the desired torque limit is approaching.
  • – Yellow light indicates the low end of the zone
  • – Green light and buzzer sounds when the target is reached
  • – Red Light with intermittent buzzer indicates over-torqued
  • One button target torque setting.
  • Ergonomically designed for user comfort.
  • Operates on standard 9 volt battery.
  • Torsion drive strain gauge technology improves accuracy
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 6342 PROTO
Product Name Electronic Torque Wrench 10-100in/lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details