Norbar Torque Tools Ltd Torque Wrench Checker 43237

Description
Product Highlights Accurate and Durable Easily Portable or can be Fixed and Mounted No Special Skills Required to Use Can be Provided with Options For Use with Click Style or Dial Torque Wrenches Accuracy +/- 1% of reading Range 75 to 750 lb-ft Display 4 digit 7 segment LED, updates twice per second Reset Hold Time 2 seconds Operating temp 41 degrees F to 104 degrees F Power 110 to 220 VAC Drive 27mm male hex Each Unit Includes Torque Wrench Checker Certificate of Calibration ¾” drive socket Instruction Manual Plastic Carrying Case
Description
Product Highlights Accurate and Durable Easily Portable or can be Fixed and Mounted No Special Skills Required to Use Can be Provided with Options For Use with Click Style or Dial Torque Wrenches Accuracy +/- 1% of reading Range 75 to 750 lb-ft Display 4 digit 7 segment LED, updates twice per second Reset Hold Time 2 seconds Operating temp 41 degrees F to 104 degrees F Power 110 to 220 VAC Drive 27mm male hex Each Unit Includes Torque Wrench Checker Certificate of Calibration ¾” drive socket Instruction Manual Plastic Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench Checker - NOR43237 - Transcat, Inc.
Rochester, NY, USA
Torque Wrench Checker
NOR43237
Torque Wrench Checker NOR43237
Product Highlights Accurate and Durable Easily Portable or can be Fixed and Mounted No Special Skills Required to Use Can be Provided with Options For Use with Click Style or Dial Torque Wrenches Accuracy +/- 1% of reading Range 75 to 750 lb-ft Display 4 digit 7 segment LED, updates twice per second Reset Hold Time 2 seconds Operating temp 41 degrees F to 104 degrees F Power 110 to 220 VAC Drive 27mm male hex Each Unit Includes Torque Wrench Checker Certificate of Calibration ¾” drive socket Instruction Manual Plastic Carrying Case

Product Highlights

  • Accurate and Durable
  • Easily Portable or can be Fixed and Mounted
  • No Special Skills Required to Use
  • Can be Provided with Options
  • For Use with Click Style or Dial Torque Wrenches
  • Accuracy +/- 1% of reading
  • Range 75 to 750 lb-ft
  • Display 4 digit 7 segment LED, updates twice per second
  • Reset Hold Time 2 seconds
  • Operating temp 41 degrees F to 104 degrees F
  • Power 110 to 220 VAC
  • Drive 27mm male hex

Each Unit Includes

  • Torque Wrench Checker
  • Certificate of Calibration
  • ¾” drive socket
  • Instruction Manual
  • Plastic Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number NOR43237
Product Name Torque Wrench Checker
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details