Transcat, Inc. Ratcheting Head Torque Wrench w/Cert.,50-250ft/lbs.,3/8"Drive J6014CXCERT

Description
Product Highlights Calibrated to +/- 4% in clockwise direction and +/- 6% in counter clockwise direction. Calibration is accomplished by mechanical loading of each wrench in a horizontal position, and performing a three click test at 20%, 60% and 100% of maximum instrument capacity. Certification documents traceable to N.I.S.T. (National Institute of Standards and Technology). CERT Version Only. Manufactured to meet precision/highly accurate applications such as military and aerospace. Drive Size [in] 1/2 Increments [Ft Lbs] 1 TorqueRange [Ft Lbs] 50-250 Head Width 1 [In] 1-7/8 Head Depth [In] 1-13/32 Overall Length [in] 26-17/64 Weight [Lbs] 5.90 Repair Kit Part Number J6014RK Storage Case Part Number J6014PBF Style Micrometer Finish Full Polish Specification ASME ASME B107.14 Specification TO TO33K6-4-2193-1
Description
Product Highlights Calibrated to +/- 4% in clockwise direction and +/- 6% in counter clockwise direction. Calibration is accomplished by mechanical loading of each wrench in a horizontal position, and performing a three click test at 20%, 60% and 100% of maximum instrument capacity. Certification documents traceable to N.I.S.T. (National Institute of Standards and Technology). CERT Version Only. Manufactured to meet precision/highly accurate applications such as military and aerospace. Drive Size [in] 1/2 Increments [Ft Lbs] 1 TorqueRange [Ft Lbs] 50-250 Head Width 1 [In] 1-7/8 Head Depth [In] 1-13/32 Overall Length [in] 26-17/64 Weight [Lbs] 5.90 Repair Kit Part Number J6014RK Storage Case Part Number J6014PBF Style Micrometer Finish Full Polish Specification ASME ASME B107.14 Specification TO TO33K6-4-2193-1

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Head Torque Wrench w/Cert.,50-250ft/lbs.,3/8
Rochester, NY, USA
Ratcheting Head Torque Wrench w/Cert.,50-250ft/lbs.,3/8"Drive
J6014CXCERT
Ratcheting Head Torque Wrench w/Cert.,50-250ft/lbs.,3/8"Drive J6014CXCERT
Product Highlights Calibrated to +/- 4% in clockwise direction and +/- 6% in counter clockwise direction. Calibration is accomplished by mechanical loading of each wrench in a horizontal position, and performing a three click test at 20%, 60% and 100% of maximum instrument capacity. Certification documents traceable to N.I.S.T. (National Institute of Standards and Technology). CERT Version Only. Manufactured to meet precision/highly accurate applications such as military and aerospace. Drive Size [in] 1/2 Increments [Ft Lbs] 1 TorqueRange [Ft Lbs] 50-250 Head Width 1 [In] 1-7/8 Head Depth [In] 1-13/32 Overall Length [in] 26-17/64 Weight [Lbs] 5.90 Repair Kit Part Number J6014RK Storage Case Part Number J6014PBF Style Micrometer Finish Full Polish Specification ASME ASME B107.14 Specification TO TO33K6-4-2193-1

Product Highlights

  • Calibrated to +/- 4% in clockwise direction and +/- 6% in counter clockwise direction.
  • Calibration is accomplished by mechanical loading of each wrench in a horizontal position, and performing a three click test at 20%, 60% and 100% of maximum instrument capacity.
  • Certification documents traceable to N.I.S.T. (National Institute of Standards and Technology). CERT Version Only.
  • Manufactured to meet precision/highly accurate applications such as military and aerospace.
  • Drive Size [in] 1/2
  • Increments [Ft Lbs] 1
  • TorqueRange [Ft Lbs] 50-250
  • Head Width 1 [In] 1-7/8
  • Head Depth [In] 1-13/32
  • Overall Length [in] 26-17/64
  • Weight [Lbs] 5.90
  • Repair Kit Part Number J6014RK
  • Storage Case Part Number J6014PBF
  • Style Micrometer
  • Finish Full Polish
  • Specification ASME ASME B107.14
  • Specification TO TO33K6-4-2193-1
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number J6014CXCERT
Product Name Ratcheting Head Torque Wrench w/Cert.,50-250ft/lbs.,3/8"Drive
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1252807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Square
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details