Norbar Torque Tools Ltd Torque Wrench 110-550Nm 14001

Description
Product Highlights Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500). Positive 'click' can be heard seen and felt. Low weight - Model 1000 just 5.8 kg. Long scale length in N.m and lbf.ft allows error free setting. Fine 60 tooth ratchet allows the wrench to be used in confined areas. Each Unit Includes Plastic Storage Case Calibration Certificate
Description
Product Highlights Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500). Positive 'click' can be heard seen and felt. Low weight - Model 1000 just 5.8 kg. Long scale length in N.m and lbf.ft allows error free setting. Fine 60 tooth ratchet allows the wrench to be used in confined areas. Each Unit Includes Plastic Storage Case Calibration Certificate

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 110-550Nm - 14001 - Transcat, Inc.
Rochester, NY, USA
Torque Wrench 110-550Nm
14001
Torque Wrench 110-550Nm 14001
Product Highlights Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500). Positive 'click' can be heard seen and felt. Low weight - Model 1000 just 5.8 kg. Long scale length in N.m and lbf.ft allows error free setting. Fine 60 tooth ratchet allows the wrench to be used in confined areas. Each Unit Includes Plastic Storage Case Calibration Certificate

Product Highlights

  • Accuracy of +/-3% of reading.
  • Traceable calibration certificate supplied.
  • Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500).
  • Positive 'click' can be heard seen and felt.
  • Low weight - Model 1000 just 5.8 kg.
  • Long scale length in N.m and lbf.ft allows error free setting.
  • Fine 60 tooth ratchet allows the wrench to be used in confined areas.

Each Unit Includes

  • Plastic Storage Case
  • Calibration Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 14001
Product Name Torque Wrench 110-550Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details