Norbar Torque Tools Ltd Torque Wrench 3/4" 12020

Description
Product Highlights Robust construction gives accurate results, to ±4%, even in arduous working conditions Every adjustable wrench supplied with a calibration certificate to satisfy requirements of ISO 9000:2000 The break angle improves accuracy by reducing the possibility of over torquing All models listed are also available as Production 'P' types with no setting scale These must be set against a torque testing device such as Norbar's Professional Torque Tester Each Unit Includes Carry Case Calibration Certificate
Description
Product Highlights Robust construction gives accurate results, to ±4%, even in arduous working conditions Every adjustable wrench supplied with a calibration certificate to satisfy requirements of ISO 9000:2000 The break angle improves accuracy by reducing the possibility of over torquing All models listed are also available as Production 'P' types with no setting scale These must be set against a torque testing device such as Norbar's Professional Torque Tester Each Unit Includes Carry Case Calibration Certificate

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 3/4
Rochester, NY, USA
Torque Wrench 3/4"
12020
Torque Wrench 3/4" 12020
Product Highlights Robust construction gives accurate results, to ±4%, even in arduous working conditions Every adjustable wrench supplied with a calibration certificate to satisfy requirements of ISO 9000:2000 The break angle improves accuracy by reducing the possibility of over torquing All models listed are also available as Production 'P' types with no setting scale These must be set against a torque testing device such as Norbar's Professional Torque Tester Each Unit Includes Carry Case Calibration Certificate

Product Highlights

  • Robust construction gives accurate results, to ±4%, even in arduous working conditions
  • Every adjustable wrench supplied with a calibration certificate to satisfy requirements of ISO 9000:2000
  • The break angle improves accuracy by reducing the possibility of over torquing
  • All models listed are also available as Production 'P' types with no setting scale
  • These must be set against a torque testing device such as Norbar's Professional Torque Tester

Each Unit Includes

  • Carry Case
  • Calibration Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 12020
Product Name Torque Wrench 3/4"
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details