Transcat, Inc. M18 FUEL High Torque ?" Impact Wrench w/Pin Detent Kit 2766-22

Description
Product Highlights The 2766 M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent provides a full corded replacement delivering 750ft-lbs of fastening torque and 1100ft-lbs of nut-busting torque. The industry’s most compact cordless High Torque Impact wrench at 8.1” in length, this tool allows for more access in tight spaces. 4-Mode DRIVE CONTROL™ with Bolt Removal mode gives users the most control over their fasteners. Bolt Removal mode gives the user more control when removing fasteners by slowing to 750rpm once the fastener has been busted loose. This tool includes a ½” Pin Detent anvil which provides superior socket retention. A premium rubber overmold material gives you ultimate comfort during prolonged use while lasting longer against corrosive materials. Most compact cordless High Torque Impact Wrench in its class at 8.1" in length Bolt removal mode provides maximum nut-busting torque to break fastener free, then slows to 750rpm for more control when removing fasteners REDLINK PLUS™ intelligence prevents damage to the tool and battery due to overloading or overheating REDLITHIUM™ batteries deliver more work per charge and more work over the life of the battery Features a pin detent design for maximum socket retention Premium rubber overmold withstands corrosive materials and provides increased comfort when in use Reduced user fatigue at only 7.1lbs with battery (battery not included) LED light to illuminate the work area Voltage 18V Length 8.1" Weight 5.5 lbs Power Source Cordless Tool Warranty 5 Years Fastening Torque 750 ft-lbs IPM 1,150/2,100/2,400/2, 400 RPM 0 to 950/1,500/1,800/1,80 0-750 Drive Control 4-mode LED Light Yes Nut Busting Torque 1100 ft-lbs Each Unit Includes (1) M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent (Tool Only) (2766-20) (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Blow Molding Carrying Case
Description
Product Highlights The 2766 M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent provides a full corded replacement delivering 750ft-lbs of fastening torque and 1100ft-lbs of nut-busting torque. The industry’s most compact cordless High Torque Impact wrench at 8.1” in length, this tool allows for more access in tight spaces. 4-Mode DRIVE CONTROL™ with Bolt Removal mode gives users the most control over their fasteners. Bolt Removal mode gives the user more control when removing fasteners by slowing to 750rpm once the fastener has been busted loose. This tool includes a ½” Pin Detent anvil which provides superior socket retention. A premium rubber overmold material gives you ultimate comfort during prolonged use while lasting longer against corrosive materials. Most compact cordless High Torque Impact Wrench in its class at 8.1" in length Bolt removal mode provides maximum nut-busting torque to break fastener free, then slows to 750rpm for more control when removing fasteners REDLINK PLUS™ intelligence prevents damage to the tool and battery due to overloading or overheating REDLITHIUM™ batteries deliver more work per charge and more work over the life of the battery Features a pin detent design for maximum socket retention Premium rubber overmold withstands corrosive materials and provides increased comfort when in use Reduced user fatigue at only 7.1lbs with battery (battery not included) LED light to illuminate the work area Voltage 18V Length 8.1" Weight 5.5 lbs Power Source Cordless Tool Warranty 5 Years Fastening Torque 750 ft-lbs IPM 1,150/2,100/2,400/2, 400 RPM 0 to 950/1,500/1,800/1,80 0-750 Drive Control 4-mode LED Light Yes Nut Busting Torque 1100 ft-lbs Each Unit Includes (1) M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent (Tool Only) (2766-20) (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Blow Molding Carrying Case

Suppliers

Company
Product
Description
Supplier Links
M18 FUEL High Torque ?
Rochester, NY, USA
M18 FUEL High Torque ?" Impact Wrench w/Pin Detent Kit
2766-22
M18 FUEL High Torque ?" Impact Wrench w/Pin Detent Kit 2766-22
Product Highlights The 2766 M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent provides a full corded replacement delivering 750ft-lbs of fastening torque and 1100ft-lbs of nut-busting torque. The industry’s most compact cordless High Torque Impact wrench at 8.1” in length, this tool allows for more access in tight spaces. 4-Mode DRIVE CONTROL™ with Bolt Removal mode gives users the most control over their fasteners. Bolt Removal mode gives the user more control when removing fasteners by slowing to 750rpm once the fastener has been busted loose. This tool includes a ½” Pin Detent anvil which provides superior socket retention. A premium rubber overmold material gives you ultimate comfort during prolonged use while lasting longer against corrosive materials. Most compact cordless High Torque Impact Wrench in its class at 8.1" in length Bolt removal mode provides maximum nut-busting torque to break fastener free, then slows to 750rpm for more control when removing fasteners REDLINK PLUS™ intelligence prevents damage to the tool and battery due to overloading or overheating REDLITHIUM™ batteries deliver more work per charge and more work over the life of the battery Features a pin detent design for maximum socket retention Premium rubber overmold withstands corrosive materials and provides increased comfort when in use Reduced user fatigue at only 7.1lbs with battery (battery not included) LED light to illuminate the work area Voltage 18V Length 8.1" Weight 5.5 lbs Power Source Cordless Tool Warranty 5 Years Fastening Torque 750 ft-lbs IPM 1,150/2,100/2,400/2, 400 RPM 0 to 950/1,500/1,800/1,80 0-750 Drive Control 4-mode LED Light Yes Nut Busting Torque 1100 ft-lbs Each Unit Includes (1) M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent (Tool Only) (2766-20) (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850) (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812) (1) Blow Molding Carrying Case

Product Highlights

The 2766 M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent provides a full corded replacement delivering 750ft-lbs of fastening torque and 1100ft-lbs of nut-busting torque. The industry’s most compact cordless High Torque Impact wrench at 8.1” in length, this tool allows for more access in tight spaces. 4-Mode DRIVE CONTROL™ with Bolt Removal mode gives users the most control over their fasteners. Bolt Removal mode gives the user more control when removing fasteners by slowing to 750rpm once the fastener has been busted loose. This tool includes a ½” Pin Detent anvil which provides superior socket retention. A premium rubber overmold material gives you ultimate comfort during prolonged use while lasting longer against corrosive materials.

  • Most compact cordless High Torque Impact Wrench in its class at 8.1" in length
  • Bolt removal mode provides maximum nut-busting torque to break fastener free, then slows to 750rpm for more control when removing fasteners
  • REDLINK PLUS™ intelligence prevents damage to the tool and battery due to overloading or overheating
  • REDLITHIUM™ batteries deliver more work per charge and more work over the life of the battery
  • Features a pin detent design for maximum socket retention
  • Premium rubber overmold withstands corrosive materials and provides increased comfort when in use
  • Reduced user fatigue at only 7.1lbs with battery (battery not included)
  • LED light to illuminate the work area
  • Voltage 18V
  • Length 8.1"
  • Weight 5.5 lbs
  • Power Source Cordless
  • Tool Warranty 5 Years
  • Fastening Torque 750 ft-lbs
  • IPM 1,150/2,100/2,400/2,400
  • RPM 0 to 950/1,500/1,800/1,800-750
  • Drive Control 4-mode
  • LED Light Yes
  • Nut Busting Torque 1100 ft-lbs

Each Unit Includes

  • (1) M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent (Tool Only) (2766-20)
  • (2) M18™ REDLITHIUM™ XC5.0 Extended Capacity Battery Pack (48-11-1850)
  • (1) M18™ & M12™ Multi-Voltage Charger (48-59-1812)
  • (1) Blow Molding Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 2766-22
Product Name M18 FUEL High Torque ?" Impact Wrench w/Pin Detent Kit
Type Impact Wrench; Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1252815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Square
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details