Transcat, Inc. 1/2" High Torque Impact Wrench 2662-22

Description
Product Highlights Milwaukee® Designed Impact Mechanism: Delivers 450 ft- lbs of torque Compact Size Light Weight: 8-7/8” Length and 6.7 lbs Milwaukee® 4-Pole Frameless Motor: Delivers maximum run-time 1/2” Anvil w/Pin Detent: Provides maximum socket retention Voltage 18 Anvil Size 1/2" Square Anvil Type Pin Detent Torque 450 ft-lbs RPM 0-1,900 IPM 0-2,200 Length 8-7/8" Tool Weight 6.7 lbs Each Unit Includes 2662-22 M18™ Cordless LITHIUM-ION 1/2" High Torque Impact Wrench w/Pin Detent Kit (2) XC High Capacity REDLITHIUM ™ Batteries (48-11-1828) M18 LITHIUM-ION Battery Charger (48-59-1801) Kitbox
Description
Product Highlights Milwaukee® Designed Impact Mechanism: Delivers 450 ft- lbs of torque Compact Size Light Weight: 8-7/8” Length and 6.7 lbs Milwaukee® 4-Pole Frameless Motor: Delivers maximum run-time 1/2” Anvil w/Pin Detent: Provides maximum socket retention Voltage 18 Anvil Size 1/2" Square Anvil Type Pin Detent Torque 450 ft-lbs RPM 0-1,900 IPM 0-2,200 Length 8-7/8" Tool Weight 6.7 lbs Each Unit Includes 2662-22 M18™ Cordless LITHIUM-ION 1/2" High Torque Impact Wrench w/Pin Detent Kit (2) XC High Capacity REDLITHIUM ™ Batteries (48-11-1828) M18 LITHIUM-ION Battery Charger (48-59-1801) Kitbox

Suppliers

Company
Product
Description
Supplier Links
1/2
Rochester, NY, USA
1/2" High Torque Impact Wrench
2662-22
1/2" High Torque Impact Wrench 2662-22
Product Highlights Milwaukee® Designed Impact Mechanism: Delivers 450 ft- lbs of torque Compact Size Light Weight: 8-7/8” Length and 6.7 lbs Milwaukee® 4-Pole Frameless Motor: Delivers maximum run-time 1/2” Anvil w/Pin Detent: Provides maximum socket retention Voltage 18 Anvil Size 1/2" Square Anvil Type Pin Detent Torque 450 ft-lbs RPM 0-1,900 IPM 0-2,200 Length 8-7/8" Tool Weight 6.7 lbs Each Unit Includes 2662-22 M18™ Cordless LITHIUM-ION 1/2" High Torque Impact Wrench w/Pin Detent Kit (2) XC High Capacity REDLITHIUM ™ Batteries (48-11-1828) M18 LITHIUM-ION Battery Charger (48-59-1801) Kitbox

Product Highlights

  • Milwaukee® Designed Impact Mechanism: Delivers 450 ft- lbs of torque
  • Compact Size Light Weight: 8-7/8” Length and 6.7 lbs
  • Milwaukee® 4-Pole Frameless Motor: Delivers maximum run-time
  • 1/2” Anvil w/Pin Detent: Provides maximum socket retention
  • Voltage 18
  • Anvil Size 1/2" Square
  • Anvil Type Pin Detent
  • Torque 450 ft-lbs
  • RPM 0-1,900
  • IPM 0-2,200
  • Length 8-7/8"
  • Tool Weight 6.7 lbs

Each Unit Includes

  • 2662-22 M18™ Cordless LITHIUM-ION 1/2" High Torque Impact Wrench w/Pin Detent Kit
  • (2) XC High Capacity REDLITHIUM ™ Batteries (48-11-1828)
  • M18 LITHIUM-ION Battery Charger (48-59-1801)
  • Kitbox
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 2662-22
Product Name 1/2" High Torque Impact Wrench
Type Impact Wrench; Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 2217692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.7500 inch (19.05 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details