Norbar Torque Tools Ltd Adjustable Torque Wrench 5AR 1"Drive,700-1500Nm 12012.01

Description
Product Highlights Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Accuracy: +/- 4% Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment) Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment) Length: 1475 mm Square Size: 1" Torque Radius: 1272.4 mm Weight: 10.4 Kg Ratchet Teeth: 36 Ratchet Type: push-through
Description
Product Highlights Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Accuracy: +/- 4% Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment) Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment) Length: 1475 mm Square Size: 1" Torque Radius: 1272.4 mm Weight: 10.4 Kg Ratchet Teeth: 36 Ratchet Type: push-through

Suppliers

Company
Product
Description
Supplier Links
Adjustable Torque Wrench 5AR 1
Rochester, NY, USA
Adjustable Torque Wrench 5AR 1"Drive,700-1500Nm
12012.01
Adjustable Torque Wrench 5AR 1"Drive,700-1500Nm 12012.01
Product Highlights Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Accuracy: +/- 4% Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment) Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment) Length: 1475 mm Square Size: 1" Torque Radius: 1272.4 mm Weight: 10.4 Kg Ratchet Teeth: 36 Ratchet Type: push-through

Product Highlights

  • Every wrench comes supplied with a calibration certificate.
  • Robust construction gives accurate results, ±4%, even in arduous working conditions.
  • The break angle improves accuracy by reducing the possibility of over torquing.
  • Dual scaled, N·m and lbf·ft.
  • All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester.
  • Accuracy: +/- 4% Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment)
  • Operates between: 500.0 - 1000.0 lbf·ft (20.00 Increment) 700.0 - 1500.0 N·m (25.00 Increment)
  • Length: 1475 mm
  • Square Size: 1"
  • Torque Radius: 1272.4 mm
  • Weight: 10.4 Kg
  • Ratchet Teeth: 36
  • Ratchet Type: push-through
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 12012.01
Product Name Adjustable Torque Wrench 5AR 1"Drive,700-1500Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Torque Wrenches - 288771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details