Digitool Solutions Torque Angle Wrench 36 tooth 3/8" 100 ft-lb DWA-1002

Description
Product Highlights 3/8"Drive 1200 in-lb Electronic Torque & Angle Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8"Drive 1200 in-lb Electronic Torque & Angle Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Angle Wrench 36 tooth 3/8
Rochester, NY, USA
Torque Angle Wrench 36 tooth 3/8" 100 ft-lb
DWA-1002
Torque Angle Wrench 36 tooth 3/8" 100 ft-lb DWA-1002
Product Highlights 3/8"Drive 1200 in-lb Electronic Torque & Angle Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8"Drive 1200 in-lb Electronic Torque & Angle Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm
  • Torque and Angle function simultaneously
  • Instant gyro-synchronization when wrench is turned on and ready to use
  • ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction
  • Angle presets from 5 to 360°
  • Wrench measure in-lbs, ft-lbs & Nm scales
  • Supplied with Quick release reversible ratchet head
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DWA-1002
Product Name Torque Angle Wrench 36 tooth 3/8" 100 ft-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Torque Wrenches - 1750850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details