Norbar Torque Tools Ltd Torque Wrench,3/4"Drive 80-400 Nm/60-300 lbf-ft 15007

Description
Product Highlights Factory calibrated to ±3% and our new mechanism ensures that the accuracy is retained for longer. Every wrench is supplied with a calibration certificate Ergonomic new handle with a high proportion of soft-feel, high grip material. Handle material and lens resist all chemicals in common automotive, industrial and aviation use. Secure push/pull locking mechanism is quick and intuitive to use and prevents accidental adjustment. Large scale window and long scale length for great visibility and accurate setting. Unique on a torque wrench, the TimeStrip® gives a visual indication that the wrench is due for re-calibration. Length: 686 mm Square Size: 3/4" Weight: 1.93 Kg Ratchet Teeth: 60 Ratchet Type: Industrial 'Mushroom' head Ratchet Diameter: 51 mm Packed Length: 730 mm Packed Weight: 2.68 Kg
Description
Product Highlights Factory calibrated to ±3% and our new mechanism ensures that the accuracy is retained for longer. Every wrench is supplied with a calibration certificate Ergonomic new handle with a high proportion of soft-feel, high grip material. Handle material and lens resist all chemicals in common automotive, industrial and aviation use. Secure push/pull locking mechanism is quick and intuitive to use and prevents accidental adjustment. Large scale window and long scale length for great visibility and accurate setting. Unique on a torque wrench, the TimeStrip® gives a visual indication that the wrench is due for re-calibration. Length: 686 mm Square Size: 3/4" Weight: 1.93 Kg Ratchet Teeth: 60 Ratchet Type: Industrial 'Mushroom' head Ratchet Diameter: 51 mm Packed Length: 730 mm Packed Weight: 2.68 Kg

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench,3/4
Rochester, NY, USA
Torque Wrench,3/4"Drive 80-400 Nm/60-300 lbf-ft
15007
Torque Wrench,3/4"Drive 80-400 Nm/60-300 lbf-ft 15007
Product Highlights Factory calibrated to ±3% and our new mechanism ensures that the accuracy is retained for longer. Every wrench is supplied with a calibration certificate Ergonomic new handle with a high proportion of soft-feel, high grip material. Handle material and lens resist all chemicals in common automotive, industrial and aviation use. Secure push/pull locking mechanism is quick and intuitive to use and prevents accidental adjustment. Large scale window and long scale length for great visibility and accurate setting. Unique on a torque wrench, the TimeStrip® gives a visual indication that the wrench is due for re-calibration. Length: 686 mm Square Size: 3/4" Weight: 1.93 Kg Ratchet Teeth: 60 Ratchet Type: Industrial 'Mushroom' head Ratchet Diameter: 51 mm Packed Length: 730 mm Packed Weight: 2.68 Kg

Product Highlights

  • Factory calibrated to ±3% and our new mechanism ensures that the accuracy is retained for longer.
  • Every wrench is supplied with a calibration certificate
  • Ergonomic new handle with a high proportion of soft-feel, high grip material.
  • Handle material and lens resist all chemicals in common automotive, industrial and aviation use.
  • Secure push/pull locking mechanism is quick and intuitive to use and prevents accidental adjustment.
  • Large scale window and long scale length for great visibility and accurate setting.
  • Unique on a torque wrench, the TimeStrip® gives a visual indication that the wrench is due for re-calibration.
  • Length: 686 mm
  • Square Size: 3/4"
  • Weight: 1.93 Kg
  • Ratchet Teeth: 60
  • Ratchet Type: Industrial 'Mushroom' head
  • Ratchet Diameter: 51 mm
  • Packed Length: 730 mm
  • Packed Weight: 2.68 Kg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 15007
Product Name Torque Wrench,3/4"Drive 80-400 Nm/60-300 lbf-ft
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details