Imada, Inc. Digital Ratchet Torque Wrench 1/2"sq.135Nm GEK135-R4E

Description
Product Highlights High accuracy ± 1.5% F.S. both CW and CCW directions Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant
Description
Product Highlights High accuracy ± 1.5% F.S. both CW and CCW directions Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant

Suppliers

Company
Product
Description
Supplier Links
Digital Ratchet Torque Wrench 1/2
Rochester, NY, USA
Digital Ratchet Torque Wrench 1/2"sq.135Nm
GEK135-R4E
Digital Ratchet Torque Wrench 1/2"sq.135Nm GEK135-R4E
Product Highlights High accuracy ± 1.5% F.S. both CW and CCW directions Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant

Product Highlights

  • High accuracy ± 1.5% F.S. both CW and CCW directions
  • Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip
  • Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m
  • Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet
  • Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number GEK135-R4E
Product Name Digital Ratchet Torque Wrench 1/2"sq.135Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details