TorcUP, Inc. Raptor Pneumatic Torque Wrench 1" Dr, 2000 ft/lbs RP-2000

Description
Product Highlights The RP series handle makes it appear like an impact wrench, but once you pull the trigger nothing about this tool relates to the word “IMPACT”. This is a smooth running instrument for applying vast amounts of torque in a continuous fluid like manner. With the use of standard industrial sockets every application is met with repeatable torque to an accuracy of +/-5%. Made In USA Five Models From 78 Ft/lbs to 6,000 Ft/lbs Every Unit Calibrated In ISO17025 Laboratory Manufactured With AQ Certified Alloys Genuine TorcUP Design Square Drive 1" Min. Torque (Ft/Lbs) 231 Max. Torque (Ft/Lbs) 2015 Min. Torque (Nm) 313 Max. Torque (Nm) 2732 Output Accuracy @ Set Torque +/- 5% Repeatability 100% Duty Cycle 100% Weight w/o Arm 16lbs/7.3kg RPM @ 10 psi 3.5 Tool Max psi 90 psi RPM @ Max psi 9
Description
Product Highlights The RP series handle makes it appear like an impact wrench, but once you pull the trigger nothing about this tool relates to the word “IMPACT”. This is a smooth running instrument for applying vast amounts of torque in a continuous fluid like manner. With the use of standard industrial sockets every application is met with repeatable torque to an accuracy of +/-5%. Made In USA Five Models From 78 Ft/lbs to 6,000 Ft/lbs Every Unit Calibrated In ISO17025 Laboratory Manufactured With AQ Certified Alloys Genuine TorcUP Design Square Drive 1" Min. Torque (Ft/Lbs) 231 Max. Torque (Ft/Lbs) 2015 Min. Torque (Nm) 313 Max. Torque (Nm) 2732 Output Accuracy @ Set Torque +/- 5% Repeatability 100% Duty Cycle 100% Weight w/o Arm 16lbs/7.3kg RPM @ 10 psi 3.5 Tool Max psi 90 psi RPM @ Max psi 9

Suppliers

Company
Product
Description
Supplier Links
Raptor Pneumatic Torque Wrench 1
Rochester, NY, USA
Raptor Pneumatic Torque Wrench 1" Dr, 2000 ft/lbs
RP-2000
Raptor Pneumatic Torque Wrench 1" Dr, 2000 ft/lbs RP-2000
Product Highlights The RP series handle makes it appear like an impact wrench, but once you pull the trigger nothing about this tool relates to the word “IMPACT”. This is a smooth running instrument for applying vast amounts of torque in a continuous fluid like manner. With the use of standard industrial sockets every application is met with repeatable torque to an accuracy of +/-5%. Made In USA Five Models From 78 Ft/lbs to 6,000 Ft/lbs Every Unit Calibrated In ISO17025 Laboratory Manufactured With AQ Certified Alloys Genuine TorcUP Design Square Drive 1" Min. Torque (Ft/Lbs) 231 Max. Torque (Ft/Lbs) 2015 Min. Torque (Nm) 313 Max. Torque (Nm) 2732 Output Accuracy @ Set Torque +/- 5% Repeatability 100% Duty Cycle 100% Weight w/o Arm 16lbs/7.3kg RPM @ 10 psi 3.5 Tool Max psi 90 psi RPM @ Max psi 9

Product Highlights

The RP series handle makes it appear like an impact wrench, but once you pull the trigger nothing about this tool relates to the word “IMPACT”. This is a smooth running instrument for applying vast amounts of torque in a continuous fluid like manner. With the use of standard industrial sockets every application is met with repeatable torque to an accuracy of +/-5%.

  • Made In USA
  • Five Models From 78 Ft/lbs to 6,000 Ft/lbs
  • Every Unit Calibrated In ISO17025 Laboratory
  • Manufactured With AQ Certified Alloys
  • Genuine TorcUP Design
  • Square Drive 1"
  • Min. Torque (Ft/Lbs) 231
  • Max. Torque (Ft/Lbs) 2015
  • Min. Torque (Nm) 313
  • Max. Torque (Nm) 2732
  • Output Accuracy @ Set Torque +/- 5%
  • Repeatability 100%
  • Duty Cycle 100%
  • Weight w/o Arm 16lbs/7.3kg
  • RPM @ 10 psi 3.5
  • Tool Max psi 90 psi
  • RPM @ Max psi 9
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number RP-2000
Product Name Raptor Pneumatic Torque Wrench 1" Dr, 2000 ft/lbs
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Torque Wrenches - 1588494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details