Norbar Torque Tools Ltd PTS-72 Series Pneumatic Torque Wrench, 200.0 - 1000.0 N?m 180243.B06

Description
Product Highlights Accuracy: ±3% Operates between: 200.0 - 1000.0 N·m 147.0 - 738.0 lbf·ft Designed to offer excellent power-to-weight ratio Up to 2.5kg weight saving compared with PT equivalents Easily accessible switch for forward and reverse operation ±5% repeatability of reading from 20% to 100% of range Air coupling designed for safety and rapid operation Directional exhaust barrel directs exhaust away from operator Replaceable square drive Fast operation for rapid bolt rundown. Up to 60% faster than PT-72 model Non impacting - low vibration levels for comfortable and safe use Steel reactions supplied as standard. Bespoke reactions available Very quiet operation - reducing the need for protection with sound pressure levels from 77dB(A) to 79dB(A) Square Size: 3/4" Max Air Pressure: 6.5 bar Tool Weight: 6.24 kg Reaction Plate Weight: 1.4 kg Free Speed: 20.4 rpm
Description
Product Highlights Accuracy: ±3% Operates between: 200.0 - 1000.0 N·m 147.0 - 738.0 lbf·ft Designed to offer excellent power-to-weight ratio Up to 2.5kg weight saving compared with PT equivalents Easily accessible switch for forward and reverse operation ±5% repeatability of reading from 20% to 100% of range Air coupling designed for safety and rapid operation Directional exhaust barrel directs exhaust away from operator Replaceable square drive Fast operation for rapid bolt rundown. Up to 60% faster than PT-72 model Non impacting - low vibration levels for comfortable and safe use Steel reactions supplied as standard. Bespoke reactions available Very quiet operation - reducing the need for protection with sound pressure levels from 77dB(A) to 79dB(A) Square Size: 3/4" Max Air Pressure: 6.5 bar Tool Weight: 6.24 kg Reaction Plate Weight: 1.4 kg Free Speed: 20.4 rpm

Suppliers

Company
Product
Description
Supplier Links
PTS-72 Series Pneumatic Torque Wrench, 200.0 - 1000.0 N?m - 180243.B06 - Transcat, Inc.
Rochester, NY, USA
PTS-72 Series Pneumatic Torque Wrench, 200.0 - 1000.0 N?m
180243.B06
PTS-72 Series Pneumatic Torque Wrench, 200.0 - 1000.0 N?m 180243.B06
Product Highlights Accuracy: ±3% Operates between: 200.0 - 1000.0 N·m 147.0 - 738.0 lbf·ft Designed to offer excellent power-to-weight ratio Up to 2.5kg weight saving compared with PT equivalents Easily accessible switch for forward and reverse operation ±5% repeatability of reading from 20% to 100% of range Air coupling designed for safety and rapid operation Directional exhaust barrel directs exhaust away from operator Replaceable square drive Fast operation for rapid bolt rundown. Up to 60% faster than PT-72 model Non impacting - low vibration levels for comfortable and safe use Steel reactions supplied as standard. Bespoke reactions available Very quiet operation - reducing the need for protection with sound pressure levels from 77dB(A) to 79dB(A) Square Size: 3/4" Max Air Pressure: 6.5 bar Tool Weight: 6.24 kg Reaction Plate Weight: 1.4 kg Free Speed: 20.4 rpm

Product Highlights

  • Accuracy: ±3%
  • Operates between: 200.0 - 1000.0 N·m 147.0 - 738.0 lbf·ft
  • Designed to offer excellent power-to-weight ratio
  • Up to 2.5kg weight saving compared with PT equivalents
  • Easily accessible switch for forward and reverse operation
  • ±5% repeatability of reading from 20% to 100% of range
  • Air coupling designed for safety and rapid operation
  • Directional exhaust barrel directs exhaust away from operator
  • Replaceable square drive
  • Fast operation for rapid bolt rundown. Up to 60% faster than PT-72 model
  • Non impacting - low vibration levels for comfortable and safe use
  • Steel reactions supplied as standard. Bespoke reactions available
  • Very quiet operation - reducing the need for protection with sound pressure levels from 77dB(A) to 79dB(A)
  • Square Size: 3/4"
  • Max Air Pressure: 6.5 bar
  • Tool Weight: 6.24 kg
  • Reaction Plate Weight: 1.4 kg
  • Free Speed: 20.4 rpm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 180243.B06
Product Name PTS-72 Series Pneumatic Torque Wrench, 200.0 - 1000.0 N?m
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details