Digitool Solutions Torque Angle Wrench 36 tooth 3/8" 4-100 ft-lb DW-1002

Description
Product Highlights 3/8"Drive 100 ft-lb Electronic Torque Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Usable from 5% of full scale with ±3% of reading Alert warning LED visual, audible, and vibrate 500 hours of continuous operation Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8"Drive 100 ft-lb Electronic Torque Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Usable from 5% of full scale with ±3% of reading Alert warning LED visual, audible, and vibrate 500 hours of continuous operation Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Angle Wrench 36 tooth 3/8
Rochester, NY, USA
Torque Angle Wrench 36 tooth 3/8" 4-100 ft-lb
DW-1002
Torque Angle Wrench 36 tooth 3/8" 4-100 ft-lb DW-1002
Product Highlights 3/8"Drive 100 ft-lb Electronic Torque Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Usable from 5% of full scale with ±3% of reading Alert warning LED visual, audible, and vibrate 500 hours of continuous operation Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8"Drive 100 ft-lb Electronic Torque Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm
  • ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction
  • Wrench measure in-lbs, ft-lbs & Nm scales
  • Usable from 5% of full scale with ±3% of reading
  • Alert warning LED visual, audible, and vibrate
  • 500 hours of continuous operation
  • Supplied with Quick release reversible ratchet head
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DW-1002
Product Name Torque Angle Wrench 36 tooth 3/8" 4-100 ft-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Torque Wrenches - 1252943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Square
View Details