Digitool Solutions Torque Wrench 36 tooth 3/8" 150 ft-lb C-1502-3

Description
Product Highlights 1/2" Drive 150 ft-lb Adjustable Click Wrench, 20-150 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/2" Drive 150 ft-lb Adjustable Click Wrench, 20-150 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 36 tooth 3/8
Rochester, NY, USA
Torque Wrench 36 tooth 3/8" 150 ft-lb
C-1502-3
Torque Wrench 36 tooth 3/8" 150 ft-lb C-1502-3
Product Highlights 1/2" Drive 150 ft-lb Adjustable Click Wrench, 20-150 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/2" Drive 150 ft-lb Adjustable Click Wrench, 20-150 ft-lb, 47.5-345 Nm
  • ±3%CW & ±5%CCW using 15 to 100% of full scale
  • Wrench can be used in both CW & CCW directions
  • Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings
  • Wrench comes with Quick release reversible ratchet heads
  • Adjusting ring locks when setting torque value
  • Wrench come in individual storage case
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number C-1502-3
Product Name Torque Wrench 36 tooth 3/8" 150 ft-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Torque Wrenches - 2217700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.7500 inch (19.05 mm)
View Details