Norbar Torque Tools Ltd Torque Wrench 300-1000Nm 14003

Description
Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500) Positive 'click' can be heard seen and felt Low weight - Model 1000 just 5.8 kg Long scale length in N.m and lbf.ft allows error free setting Fine 60 tooth ratchet allows the wrench to be used in confined areas Supplied in a high quality blow moulded plastic case, with space provided for accessories such as sockets
Description
Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500) Positive 'click' can be heard seen and felt Low weight - Model 1000 just 5.8 kg Long scale length in N.m and lbf.ft allows error free setting Fine 60 tooth ratchet allows the wrench to be used in confined areas Supplied in a high quality blow moulded plastic case, with space provided for accessories such as sockets

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 300-1000Nm - 14003 - Transcat, Inc.
Rochester, NY, USA
Torque Wrench 300-1000Nm
14003
Torque Wrench 300-1000Nm 14003
Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500) Positive 'click' can be heard seen and felt Low weight - Model 1000 just 5.8 kg Long scale length in N.m and lbf.ft allows error free setting Fine 60 tooth ratchet allows the wrench to be used in confined areas Supplied in a high quality blow moulded plastic case, with space provided for accessories such as sockets

Product Highlights

  • Accuracy of +/-3% of reading
  • Traceable calibration certificate supplied
  • Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500)
  • Positive 'click' can be heard seen and felt
  • Low weight - Model 1000 just 5.8 kg
  • Long scale length in N.m and lbf.ft allows error free setting
  • Fine 60 tooth ratchet allows the wrench to be used in confined areas
  • Supplied in a high quality blow moulded plastic case, with space provided for accessories such as sockets
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 14003
Product Name Torque Wrench 300-1000Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1750844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details