CDI Torque Products, a div. of Snap-on Tools Torque Wrench 91NLDNSS

Description
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 9 N-M TORQUE RATING 0.2 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL
Datasheet
Description
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 9 N-M TORQUE RATING 0.2 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 91NLDNSS - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
91NLDNSS
Torque Wrench 91NLDNSS
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 9 N-M TORQUE RATING 0.2 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL
  • DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE
  • 11.5 INCH OVERALL LENGTH
  • 0 TO 9 N-M TORQUE RATING
  • 0.2 N-M GRADUATION
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
Supplier's Site Datasheet
Dial Torque Wrench,0-9Nm 1/4
Rochester, NY, USA
Dial Torque Wrench,0-9Nm 1/4"Drive
91NLDNSS
Dial Torque Wrench,0-9Nm 1/4"Drive 91NLDNSS
Product Highlights Torque range is 0 to 9 Newton meters 1/4-Inch drive Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a sturdy torsion beam design for dependable long life and accuracy Easy to read laser marked single scale

Product Highlights

  • Torque range is 0 to 9 Newton meters
  • 1/4-Inch drive
  • Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world
  • Features a sturdy torsion beam design for dependable long life and accuracy
  • Easy to read laser marked single scale
Supplier's Site

Technical Specifications

  Snap-on Industrial Brands Transcat, Inc.
Product Category Wrenches Wrenches
Product Number 91NLDNSS 91NLDNSS
Product Name Torque Wrench Dial Torque Wrench,0-9Nm 1/4"Drive
Type Torque Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details