Tohnichi America Corporation Tohnichi Digital Torque Wrench Tester DOTE20N3-G

Suppliers

Company
Product
Description
Supplier Links
Tohnichi Digital Torque Wrench Tester - DOTE20N3-G - Transcat, Inc.
Rochester, NY, USA
Tohnichi Digital Torque Wrench Tester
DOTE20N3-G
Tohnichi Digital Torque Wrench Tester DOTE20N3-G
Product Highlights Ideal for torque wrench calibration Loading device applies load to the effective length point, which allows for more stable testing conditions. 99 Data Memory Storage and Expanded Statistical Data Functions RS232C output for downloading to PC or Printer (EPP16M2) Universal AC Adapter (AC100-240 V +/-10%) can be used in most countries worldwide. DATA MEMORY 99 data ARITHMETIC FUNCTION Sampling, Maximum, Minimum, Mean MEASUREMENT MODE PEAK / RUN ZERO ADJUSTMENT Automatically by Pressing C key DATA OUTPUT RS232C compliant (Factory default PC output. Printer output changeable via keypad setup) RESET Manual /Auto (0.5 ~ 5.0 sec freely changeable by 0.1 sec.) OPERATING CONDITION [°C] Temperature 0 ~ 40 POWER SOURCE AC [V] 100 ~ 240±10% 50/60Hz Auto shift. POWER CONSUMPTION [W] Less than 5 Each Unit Includes Down Adapter (Female Hex Adapter (Male) AC Adapter

Product Highlights

  • Ideal for torque wrench calibration
  • Loading device applies load to the effective length point, which allows for more stable testing conditions.
  • 99 Data Memory Storage and Expanded Statistical Data Functions
  • RS232C output for downloading to PC or Printer (EPP16M2)
  • Universal AC Adapter (AC100-240 V +/-10%) can be used in most countries worldwide.
  • DATA MEMORY 99 data
  • ARITHMETIC FUNCTION Sampling, Maximum, Minimum, Mean
  • MEASUREMENT MODE PEAK / RUN
  • ZERO ADJUSTMENT Automatically by Pressing C key
  • DATA OUTPUT RS232C compliant (Factory default PC output. Printer output changeable via keypad setup)
  • RESET Manual /Auto (0.5 ~ 5.0 sec freely changeable by 0.1 sec.)
  • OPERATING CONDITION [°C] Temperature 0 ~ 40
  • POWER SOURCE AC [V] 100 ~ 240±10% 50/60Hz Auto shift.
  • POWER CONSUMPTION [W] Less than 5

Each Unit Includes

  • Down Adapter (Female
  • Hex Adapter (Male)
  • AC Adapter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DOTE20N3-G
Product Name Tohnichi Digital Torque Wrench Tester
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Allen Key Or Hexagonal Wrenches (inch) - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Hexagon Wrench (For Miniature Screws) - SKH-0.89 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 1.22 inch (31 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details