GEDORE Werkzeugfabrik GmbH & Co. KG TBN Breaking Torque Wrench 1824708

Description
Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 10-65 N Controlled screw tightening in the range 0.2 - 135 N-m Serial / production-line assembling Extremely long-term work Features: Pre-set production torque wrench - without scale With 9x12 mm rectangular-cavity-e nd or 16 mm spigot-end For bi-directional tightening (the wrench only has to be turned by 180º!) Working accuracy: +/- 4 % tolerance of the set torque Conforms to DIN EN ISO 6789, traceable to national standards Breaking of the handgrip by 20º (90º also possible in the case of no. 760-00/-01) when the pre-set torque value is achieved makes over-tightening unlikely Automatic resetting to the starting position Lightweight yet robust and corrosion-resistant construction design Very convenient non-slip rubber handgrip No. 760-00/-01: EPA (Electrostatic Protected Area) compliant The pre-setting can be made at the factory or by the user on suitable torque testers Adjusting tool for changing the pre-set torque value Test certificate Conforms to DIN EN ISO 6789 Delivered in sturdy cardboard packaging
Description
Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 10-65 N Controlled screw tightening in the range 0.2 - 135 N-m Serial / production-line assembling Extremely long-term work Features: Pre-set production torque wrench - without scale With 9x12 mm rectangular-cavity-e nd or 16 mm spigot-end For bi-directional tightening (the wrench only has to be turned by 180º!) Working accuracy: +/- 4 % tolerance of the set torque Conforms to DIN EN ISO 6789, traceable to national standards Breaking of the handgrip by 20º (90º also possible in the case of no. 760-00/-01) when the pre-set torque value is achieved makes over-tightening unlikely Automatic resetting to the starting position Lightweight yet robust and corrosion-resistant construction design Very convenient non-slip rubber handgrip No. 760-00/-01: EPA (Electrostatic Protected Area) compliant The pre-setting can be made at the factory or by the user on suitable torque testers Adjusting tool for changing the pre-set torque value Test certificate Conforms to DIN EN ISO 6789 Delivered in sturdy cardboard packaging

Suppliers

Company
Product
Description
Supplier Links
TBN Breaking Torque Wrench - 1824708 - Transcat, Inc.
Rochester, NY, USA
TBN Breaking Torque Wrench
1824708
TBN Breaking Torque Wrench 1824708
Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 10-65 N Controlled screw tightening in the range 0.2 - 135 N-m Serial / production-line assembling Extremely long-term work Features: Pre-set production torque wrench - without scale With 9x12 mm rectangular-cavity-e nd or 16 mm spigot-end For bi-directional tightening (the wrench only has to be turned by 180º!) Working accuracy: +/- 4 % tolerance of the set torque Conforms to DIN EN ISO 6789, traceable to national standards Breaking of the handgrip by 20º (90º also possible in the case of no. 760-00/-01) when the pre-set torque value is achieved makes over-tightening unlikely Automatic resetting to the starting position Lightweight yet robust and corrosion-resistant construction design Very convenient non-slip rubber handgrip No. 760-00/-01: EPA (Electrostatic Protected Area) compliant The pre-setting can be made at the factory or by the user on suitable torque testers Adjusting tool for changing the pre-set torque value Test certificate Conforms to DIN EN ISO 6789 Delivered in sturdy cardboard packaging

Product Highlights

  • Drive connector pin: 16 mm
  • Range of work / measurement N.m (min/max): 10-65 N
  • Controlled screw tightening in the range 0.2 - 135 N-m
  • Serial / production-line assembling
  • Extremely long-term work Features:
  • Pre-set production torque wrench - without scale
  • With 9x12 mm rectangular-cavity-end or 16 mm spigot-end
  • For bi-directional tightening (the wrench only has to be turned by 180º!)
  • Working accuracy: +/- 4 % tolerance of the set torque
  • Conforms to DIN EN ISO 6789, traceable to national standards
  • Breaking of the handgrip by 20º (90º also possible in the case of no. 760-00/-01) when the pre-set torque value is achieved makes over-tightening unlikely
  • Automatic resetting to the starting position
  • Lightweight yet robust and corrosion-resistant construction design
  • Very convenient non-slip rubber handgrip
  • No. 760-00/-01: EPA (Electrostatic Protected Area) compliant
  • The pre-setting can be made at the factory or by the user on suitable torque testers
  • Adjusting tool for changing the pre-set torque value
  • Test certificate Conforms to DIN EN ISO 6789
  • Delivered in sturdy cardboard packaging
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 1824708
Product Name TBN Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details