Digitool Solutions Torque Angle Wrench 36 tooth 1/2" 250 ft-lb DWA-2503

Description
Product Highlights 1/2"Drive 250 ft-lb Electronic Torque & Angle Wrench. 150-3000 in-lb, 12.5-250 ft-lb, 17.0-340 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/2"Drive 250 ft-lb Electronic Torque & Angle Wrench. 150-3000 in-lb, 12.5-250 ft-lb, 17.0-340 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Angle Wrench 36 tooth 1/2
Rochester, NY, USA
Torque Angle Wrench 36 tooth 1/2" 250 ft-lb
DWA-2503
Torque Angle Wrench 36 tooth 1/2" 250 ft-lb DWA-2503
Product Highlights 1/2"Drive 250 ft-lb Electronic Torque & Angle Wrench. 150-3000 in-lb, 12.5-250 ft-lb, 17.0-340 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/2"Drive 250 ft-lb Electronic Torque & Angle Wrench. 150-3000 in-lb, 12.5-250 ft-lb, 17.0-340 Nm
  • Torque and Angle function simultaneously
  • Instant gyro-synchronization when wrench is turned on and ready to use
  • ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction
  • Angle presets from 5 to 360°
  • Wrench measure in-lbs, ft-lbs & Nm scales
  • Supplied with Quick release reversible ratchet head
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DWA-2503
Product Name Torque Angle Wrench 36 tooth 1/2" 250 ft-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Torque Wrenches - 252270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details