Wright Tool Torque Wrench,0-1400nm,1"Drive 8470

Description
Product Highlights Size 0-1000 Ft. Lbs. Weight 17.70 Drive 1" Torque Range English Foot Pound 0-1000 ft. lb. Grads. English 20 ft. lb. Torque Range Metric 0-1400 Nm Grads. Metric 25 Nm Length Inches 74" Wt. Lbs. 18-1/2 No. of Ext. Handles 1
Description
Product Highlights Size 0-1000 Ft. Lbs. Weight 17.70 Drive 1" Torque Range English Foot Pound 0-1000 ft. lb. Grads. English 20 ft. lb. Torque Range Metric 0-1400 Nm Grads. Metric 25 Nm Length Inches 74" Wt. Lbs. 18-1/2 No. of Ext. Handles 1

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench,0-1400nm,1
Rochester, NY, USA
Torque Wrench,0-1400nm,1"Drive
8470
Torque Wrench,0-1400nm,1"Drive 8470
Product Highlights Size 0-1000 Ft. Lbs. Weight 17.70 Drive 1" Torque Range English Foot Pound 0-1000 ft. lb. Grads. English 20 ft. lb. Torque Range Metric 0-1400 Nm Grads. Metric 25 Nm Length Inches 74" Wt. Lbs. 18-1/2 No. of Ext. Handles 1

Product Highlights

  • Size 0-1000 Ft. Lbs.
  • Weight 17.70
  • Drive 1"
  • Torque Range English Foot Pound 0-1000 ft. lb.
  • Grads. English 20 ft. lb.
  • Torque Range Metric 0-1400 Nm
  • Grads. Metric 25 Nm
  • Length Inches 74"
  • Wt. Lbs. 18-1/2
  • No. of Ext. Handles 1
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 8470
Product Name Torque Wrench,0-1400nm,1"Drive
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 2217704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 1 inch (25.4 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details