Digitool Solutions Torque Wrench 36 tooth 3/8" 100 ft-lb C-1002-2

Description
Product Highlights 3/8" Drive 1000 in-lb Adjustable Click Wrench, 100-1000 in-lb, 14.3-115.1 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8" Drive 1000 in-lb Adjustable Click Wrench, 100-1000 in-lb, 14.3-115.1 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 36 tooth 3/8
Rochester, NY, USA
Torque Wrench 36 tooth 3/8" 100 ft-lb
C-1002-2
Torque Wrench 36 tooth 3/8" 100 ft-lb C-1002-2
Product Highlights 3/8" Drive 1000 in-lb Adjustable Click Wrench, 100-1000 in-lb, 14.3-115.1 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8" Drive 1000 in-lb Adjustable Click Wrench, 100-1000 in-lb, 14.3-115.1 Nm
  • ±3%CW & ±5%CCW using 15 to 100% of full scale
  • Wrench can be used in both CW & CCW directions
  • Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings
  • Wrench comes with Quick release reversible ratchet heads
  • Adjusting ring locks when setting torque value
  • Wrench come in individual storage case
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number C-1002-2
Product Name Torque Wrench 36 tooth 3/8" 100 ft-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details