Imada, Inc. Digital Ratchet Torque Wrench 3/8"Sq.30Nm GEK030-C3E

Description
Product Highlights High accuracy ± 1.5% F.S. both CW and CCW directions Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant
Description
Product Highlights High accuracy ± 1.5% F.S. both CW and CCW directions Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant

Suppliers

Company
Product
Description
Supplier Links
Digital Ratchet Torque Wrench 3/8
Rochester, NY, USA
Digital Ratchet Torque Wrench 3/8"Sq.30Nm
GEK030-C3E
Digital Ratchet Torque Wrench 3/8"Sq.30Nm GEK030-C3E
Product Highlights High accuracy ± 1.5% F.S. both CW and CCW directions Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant

Product Highlights

  • High accuracy ± 1.5% F.S. both CW and CCW directions
  • Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip
  • Five programmable torque presets with automatic conversion between lbf-in, lbf-ft, kgf-cm, N-m
  • Forged steel ratchet head with positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet
  • Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number GEK030-C3E
Product Name Digital Ratchet Torque Wrench 3/8"Sq.30Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Torque Wrenches - 2823999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details