Digitool Solutions Torque Angle Wrench 36 tooth 1/4" 250 in-lb DWA-2501

Description
Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Angle Wrench 36 tooth 1/4
Rochester, NY, USA
Torque Angle Wrench 36 tooth 1/4" 250 in-lb
DWA-2501
Torque Angle Wrench 36 tooth 1/4" 250 in-lb DWA-2501
Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Angle presets from 5 to 360° Wrench measure in-lbs, ft-lbs & Nm scales Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm
  • Torque and Angle function simultaneously
  • Instant gyro-synchronization when wrench is turned on and ready to use
  • ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction
  • Angle presets from 5 to 360°
  • Wrench measure in-lbs, ft-lbs & Nm scales
  • Supplied with Quick release reversible ratchet head
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DWA-2501
Product Name Torque Angle Wrench 36 tooth 1/4" 250 in-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 2434209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details