DEWALT Industrial Tool Co. High Torque Impact Wrench Kit 20V Max.,4.0AH DCF889M2

Description
Product Highlights 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable speed trigger with electric brake provides user improved control LED provides user greater visibility when working in dark environments Durable magnesium gear case and all metal transmission for extended durability Amp Hour 4.0 AH Anvil Type Detent Pin Battery Type Lithium Ion Impacts/Min 0-2300 ipm No Load Speed 0-1500 Power Tool Type Cordless System 20V MAX* Tool Weight 6.8 lbs Each Unit Includes Fast Charger (2) DCB204: 20V* MAX XR Premium Li-Ion Batteries (4.0 Ah) Kit Bag
Description
Product Highlights 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable speed trigger with electric brake provides user improved control LED provides user greater visibility when working in dark environments Durable magnesium gear case and all metal transmission for extended durability Amp Hour 4.0 AH Anvil Type Detent Pin Battery Type Lithium Ion Impacts/Min 0-2300 ipm No Load Speed 0-1500 Power Tool Type Cordless System 20V MAX* Tool Weight 6.8 lbs Each Unit Includes Fast Charger (2) DCB204: 20V* MAX XR Premium Li-Ion Batteries (4.0 Ah) Kit Bag

Suppliers

Company
Product
Description
Supplier Links
High Torque Impact Wrench Kit 20V Max.,4.0AH - DCF889M2 - Transcat, Inc.
Rochester, NY, USA
High Torque Impact Wrench Kit 20V Max.,4.0AH
DCF889M2
High Torque Impact Wrench Kit 20V Max.,4.0AH DCF889M2
Product Highlights 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable speed trigger with electric brake provides user improved control LED provides user greater visibility when working in dark environments Durable magnesium gear case and all metal transmission for extended durability Amp Hour 4.0 AH Anvil Type Detent Pin Battery Type Lithium Ion Impacts/Min 0-2300 ipm No Load Speed 0-1500 Power Tool Type Cordless System 20V MAX* Tool Weight 6.8 lbs Each Unit Includes Fast Charger (2) DCB204: 20V* MAX XR Premium Li-Ion Batteries (4.0 Ah) Kit Bag

Product Highlights

  • 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications
  • XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs
  • Variable speed trigger with electric brake provides user improved control
  • LED provides user greater visibility when working in dark environments
  • Durable magnesium gear case and all metal transmission for extended durability
  • Amp Hour 4.0 AH
  • Anvil Type Detent Pin
  • Battery Type Lithium Ion
  • Impacts/Min 0-2300 ipm
  • No Load Speed 0-1500
  • Power Tool Type Cordless
  • System 20V MAX*
  • Tool Weight 6.8 lbs

Each Unit Includes

  • Fast Charger
  • (2) DCB204: 20V* MAX XR Premium Li-Ion Batteries (4.0 Ah)
  • Kit Bag
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DCF889M2
Product Name High Torque Impact Wrench Kit 20V Max.,4.0AH
Type Impact Wrench; Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details