Digitool Solutions Torque Angle Wrench 36 tooth 1/4" 10 - 250 in-lb DW-2501

Description
Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Useable from 5% of full scale with ±3% of reading Alert warning LED visual, audible, and vibrate 500 hours of continuous operation Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Useable from 5% of full scale with ±3% of reading Alert warning LED visual, audible, and vibrate 500 hours of continuous operation Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Angle Wrench 36 tooth 1/4
Rochester, NY, USA
Torque Angle Wrench 36 tooth 1/4" 10 - 250 in-lb
DW-2501
Torque Angle Wrench 36 tooth 1/4" 10 - 250 in-lb DW-2501
Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench measure in-lbs, ft-lbs & Nm scales Useable from 5% of full scale with ±3% of reading Alert warning LED visual, audible, and vibrate 500 hours of continuous operation Supplied with Quick release reversible ratchet head Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm
  • ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction
  • Wrench measure in-lbs, ft-lbs & Nm scales
  • Useable from 5% of full scale with ±3% of reading
  • Alert warning LED visual, audible, and vibrate
  • 500 hours of continuous operation
  • Supplied with Quick release reversible ratchet head
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number DW-2501
Product Name Torque Angle Wrench 36 tooth 1/4" 10 - 250 in-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Torque Wrenches - 1252579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details