Norbar Torque Tools Ltd Torque Wrench,1"Ratchet Adj.200-750ft/lb.,300-1000Nm 12009.01

Description
Product Highlights Accuracy: +/- 4% Operates between: 200.0 - 750.0 lbf·ft (10.00 Increment) 300.0 - 1000.0 N·m (20.00 Increment) Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Length: 1475 mm Square Size: 1" Torque Radius: 1272.4 mm Weight: 7.3 Kg Ratchet Teeth: 36 Ratchet Type: push-through
Description
Product Highlights Accuracy: +/- 4% Operates between: 200.0 - 750.0 lbf·ft (10.00 Increment) 300.0 - 1000.0 N·m (20.00 Increment) Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Length: 1475 mm Square Size: 1" Torque Radius: 1272.4 mm Weight: 7.3 Kg Ratchet Teeth: 36 Ratchet Type: push-through

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench,1
Rochester, NY, USA
Torque Wrench,1"Ratchet Adj.200-750ft/lb.,300-1000Nm
12009.01
Torque Wrench,1"Ratchet Adj.200-750ft/lb.,300-1000Nm 12009.01
Product Highlights Accuracy: +/- 4% Operates between: 200.0 - 750.0 lbf·ft (10.00 Increment) 300.0 - 1000.0 N·m (20.00 Increment) Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Length: 1475 mm Square Size: 1" Torque Radius: 1272.4 mm Weight: 7.3 Kg Ratchet Teeth: 36 Ratchet Type: push-through

Product Highlights

  • Accuracy: +/- 4%
  • Operates between: 200.0 - 750.0 lbf·ft (10.00 Increment) 300.0 - 1000.0 N·m (20.00 Increment)
  • Every wrench comes supplied with a calibration certificate.
  • Robust construction gives accurate results, ±4%, even in arduous working conditions.
  • The break angle improves accuracy by reducing the possibility of over torquing.
  • Dual scaled, N·m and lbf·ft.
  • All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester.
  • Length: 1475 mm
  • Square Size: 1"
  • Torque Radius: 1272.4 mm
  • Weight: 7.3 Kg
  • Ratchet Teeth: 36
  • Ratchet Type: push-through
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 12009.01
Product Name Torque Wrench,1"Ratchet Adj.200-750ft/lb.,300-1000Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 6675089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details