Stahlwille North America 730N - Basic wrenches with tool carrier for insert tools 50181005

Description
730N - Basic wrenches with tool carrier for insert tools Service MANOSKOP® 730N cut-out type mount for interchangeable insert tools QuickRelease safety lock fast, accurate setting thanks to QuickSelect quick-action adjuster dual stop signal easy-to-read double scale with colour coding to differentiate between N m and ft.lb scales the measuring element is only under load while force is being applied, no need for manual reset to zero can be applied for either clockwise or anticlockwise tightening by turning the inserts over any force applied to the tool after the 'click' or applied in the opposite direction to the current function - e.g. forcible loosening of a jammed screw - does not act on the trigger mechanism and cannot cause damage to it. two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol) calibration using perfectControl calibrating unit No 7794 or calibration system No 7706. Adjustment without disassembly. with certificate registered design display deviation value &plusm; 3% technical data code50181005 EAN code4018754139514 EClass 5.121040222 size 5 Scale Range 10-50 N m Scale Range 7-37 ft.lb Scale Division 5 N m Scale Division 1 ft.lb Fine scale Scale Division 0,25 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm b mm 28 h mm23 L mm 330 LF mm 280,5 SF mm 17,5 Weight g831 Type BMW Standard Pack (pieces) 1
Description
730N - Basic wrenches with tool carrier for insert tools Service MANOSKOP® 730N cut-out type mount for interchangeable insert tools QuickRelease safety lock fast, accurate setting thanks to QuickSelect quick-action adjuster dual stop signal easy-to-read double scale with colour coding to differentiate between N m and ft.lb scales the measuring element is only under load while force is being applied, no need for manual reset to zero can be applied for either clockwise or anticlockwise tightening by turning the inserts over any force applied to the tool after the 'click' or applied in the opposite direction to the current function - e.g. forcible loosening of a jammed screw - does not act on the trigger mechanism and cannot cause damage to it. two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol) calibration using perfectControl calibrating unit No 7794 or calibration system No 7706. Adjustment without disassembly. with certificate registered design display deviation value &plusm; 3% technical data code50181005 EAN code4018754139514 EClass 5.121040222 size 5 Scale Range 10-50 N m Scale Range 7-37 ft.lb Scale Division 5 N m Scale Division 1 ft.lb Fine scale Scale Division 0,25 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm b mm 28 h mm23 L mm 330 LF mm 280,5 SF mm 17,5 Weight g831 Type BMW Standard Pack (pieces) 1

Suppliers

Company
Product
Description
Supplier Links
730N - Basic wrenches with tool carrier for insert tools - 50181005 - Stahlwille North America
Sarasota, FL, USA
730N - Basic wrenches with tool carrier for insert tools
50181005
730N - Basic wrenches with tool carrier for insert tools 50181005
730N - Basic wrenches with tool carrier for insert tools Service MANOSKOP® 730N cut-out type mount for interchangeable insert tools QuickRelease safety lock fast, accurate setting thanks to QuickSelect quick-action adjuster dual stop signal easy-to-read double scale with colour coding to differentiate between N m and ft.lb scales the measuring element is only under load while force is being applied, no need for manual reset to zero can be applied for either clockwise or anticlockwise tightening by turning the inserts over any force applied to the tool after the 'click' or applied in the opposite direction to the current function - e.g. forcible loosening of a jammed screw - does not act on the trigger mechanism and cannot cause damage to it. two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol) calibration using perfectControl calibrating unit No 7794 or calibration system No 7706. Adjustment without disassembly. with certificate registered design display deviation value &plusm; 3% technical data code50181005 EAN code4018754139514 EClass 5.121040222 size 5 Scale Range 10-50 N m Scale Range 7-37 ft.lb Scale Division 5 N m Scale Division 1 ft.lb Fine scale Scale Division 0,25 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm b mm 28 h mm23 L mm 330 LF mm 280,5 SF mm 17,5 Weight g831 Type BMW Standard Pack (pieces) 1

730N - Basic wrenches with tool carrier for insert tools
Service MANOSKOP® 730N
cut-out type
mount for interchangeable insert tools
QuickRelease safety lock
fast, accurate setting thanks to QuickSelect quick-action adjuster
dual stop signal
easy-to-read double scale with colour coding to differentiate between N m and ft.lb scales
the measuring element is only under load while force is being applied, no need for manual reset to zero
can be applied for either clockwise or anticlockwise tightening by turning the inserts over
any force applied to the tool after the 'click' or applied in the opposite direction to the current function - e.g. forcible loosening of a jammed screw - does not act on the trigger mechanism and cannot cause damage to it.
two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol)
calibration using perfectControl calibrating unit No 7794 or calibration system No 7706. Adjustment without disassembly.
with certificate
registered design
display deviation value &plusm; 3%
technical data
code50181005
EAN code4018754139514
EClass 5.121040222
size 5
Scale Range 10-50 N m
Scale Range 7-37 ft.lb
Scale Division 5 N m
Scale Division 1 ft.lb
Fine scale Scale Division 0,25 N m
Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm
b mm 28
h mm23
L mm 330
LF mm 280,5
SF mm 17,5
Weight g831
Type BMW
Standard Pack (pieces) 1

Supplier's Site
Rochester, NY, USA
Torque Wrench w/Cut-out
50181005
Torque Wrench w/Cut-out 50181005
Product Highlights 10-50 N m, with tool carrier for insert tools For tightening ZF switch-gear and adjustment brake belt BW 65 on automatic gearbox To use with ratchet insert tool No 735/10 Scale Range 10-50 N m Scale Range 7-37 ft.lb Scale Division 5 N m Scale Division 1 ft.lb Fine scale Scale Division 0,25 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 9 x 12 b mm 28 h mm 23 L mm 330 LF mm 280,5 SF mm 17,5 Weight g 831 Type BMW

Product Highlights

  • 10-50 N m, with tool carrier for insert tools
  • For tightening ZF switch-gear and adjustment brake belt BW 65 on automatic gearbox
  • To use with ratchet insert tool No 735/10
  • Scale Range 10-50 N m
  • Scale Range 7-37 ft.lb
  • Scale Division 5 N m
  • Scale Division 1 ft.lb
  • Fine scale Scale Division 0,25 N m
  • Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 9 x 12
  • b mm 28
  • h mm 23
  • L mm 330
  • LF mm 280,5
  • SF mm 17,5
  • Weight g 831
  • Type BMW
Supplier's Site

Technical Specifications

  Stahlwille North America Transcat, Inc.
Product Category Wrenches Wrenches
Product Number 50181005 50181005
Product Name 730N - Basic wrenches with tool carrier for insert tools Torque Wrench w/Cut-out
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details