Imada, Inc. Digital Ratchet Torque Wrench 3/8"sq.85Nm GEK085-R3E

Description
Product Highlights Accuracy: 1.5% F.S. Measuring direction: CW and CCW Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode) Auto Shut OFF: Power automatically turns off after 2 minutes of non-use Battery: Lithium coin battery CR2354 Battery Life: Approx. 2 months (100 usages per day) High accuracy 1.5% F.S. both CW and CCW directions Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts Five programmable torque presets ideal for frequent operations Peak, peak with auto zero reset and Real Time modes Selectable units, lbf-in, lbf-ft, kgf-cm, N-m Calibration certificate traceable to NIST and carrying case included ISO-6789 Compliant
Description
Product Highlights Accuracy: 1.5% F.S. Measuring direction: CW and CCW Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode) Auto Shut OFF: Power automatically turns off after 2 minutes of non-use Battery: Lithium coin battery CR2354 Battery Life: Approx. 2 months (100 usages per day) High accuracy 1.5% F.S. both CW and CCW directions Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts Five programmable torque presets ideal for frequent operations Peak, peak with auto zero reset and Real Time modes Selectable units, lbf-in, lbf-ft, kgf-cm, N-m Calibration certificate traceable to NIST and carrying case included ISO-6789 Compliant

Suppliers

Company
Product
Description
Supplier Links
Digital Ratchet Torque Wrench 3/8
Rochester, NY, USA
Digital Ratchet Torque Wrench 3/8"sq.85Nm
GEK085-R3E
Digital Ratchet Torque Wrench 3/8"sq.85Nm GEK085-R3E
Product Highlights Accuracy: 1.5% F.S. Measuring direction: CW and CCW Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode) Auto Shut OFF: Power automatically turns off after 2 minutes of non-use Battery: Lithium coin battery CR2354 Battery Life: Approx. 2 months (100 usages per day) High accuracy 1.5% F.S. both CW and CCW directions Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts Five programmable torque presets ideal for frequent operations Peak, peak with auto zero reset and Real Time modes Selectable units, lbf-in, lbf-ft, kgf-cm, N-m Calibration certificate traceable to NIST and carrying case included ISO-6789 Compliant

Product Highlights

  • Accuracy: 1.5% F.S.
  • Measuring direction: CW and CCW
  • Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m
  • Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode)
  • Auto Shut OFF: Power automatically turns off after 2 minutes of non-use
  • Battery: Lithium coin battery CR2354
  • Battery Life: Approx. 2 months (100 usages per day)
  • High accuracy 1.5% F.S. both CW and CCW directions
  • Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts
  • Five programmable torque presets ideal for frequent operations
  • Peak, peak with auto zero reset and Real Time modes
  • Selectable units, lbf-in, lbf-ft, kgf-cm, N-m
  • Calibration certificate traceable to NIST and carrying case included
  • ISO-6789 Compliant
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number GEK085-R3E
Product Name Digital Ratchet Torque Wrench 3/8"sq.85Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 252270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details