CDI Torque Products, a div. of Snap-on Tools Torque Wrench 751LDIN

Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH, 0 TO 9 N-M TORQUE RATING 1 LB-INCH, 0.2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH, 0 TO 9 N-M TORQUE RATING 1 LB-INCH, 0.2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 751LDIN - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
751LDIN
Torque Wrench 751LDIN
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH, 0 TO 9 N-M TORQUE RATING 1 LB-INCH, 0.2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • DIAL, DUAL SCALE, MEMORY NEEDLE TYPE
  • 11.5 INCH OVERALL LENGTH
  • 0 TO 75 LB-INCH, 0 TO 9 N-M TORQUE RATING
  • 1 LB-INCH, 0.2 N-M GRADUATION
  • 1.2 INCH HEAD THICKNESS
  • 1/4 INCH DRIVE SIZE
  • 1/4 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet
Torque Wrench,0-75in/lb. Dial Type,1/4
Rochester, NY, USA
Torque Wrench,0-75in/lb. Dial Type,1/4"Drive
751LDIN
Torque Wrench,0-75in/lb. Dial Type,1/4"Drive 751LDIN
Product Highlights Torque range is 0 to 75-inch pounds Memory needle Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a sturdy torsion beam design for dependable long life and accuracy Easy to read laser marked single scale

Product Highlights

  • Torque range is 0 to 75-inch pounds
  • Memory needle
  • Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world
  • Features a sturdy torsion beam design for dependable long life and accuracy
  • Easy to read laser marked single scale
Supplier's Site

Technical Specifications

  Snap-on Industrial Brands Transcat, Inc.
Product Category Wrenches Wrenches
Product Number 751LDIN 751LDIN
Product Name Torque Wrench Torque Wrench,0-75in/lb. Dial Type,1/4"Drive
Type Torque Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details