Imada, Inc. Digital Ratchet Torque Wrench 1/2"sq.200Nm GEK200-R4E

Description
Product Highlights Accuracy: 1.5% F.S. Measuring direction: CW and CCW Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode) Auto Shut OFF: Power automatically turns off after 2 minutes of non-use Battery: Lithium coin battery CR2354 Battery Life: Approx. 2 months (100 usages per day) High accuracy 1.5% F.S. both CW and CCW directions Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts Five programmable torque presets ideal for frequent operations Peak, peak with auto zero reset and Real Time modes Selectable units, lbf-in, lbf-ft, kgf-cm, N-m Calibration certificate traceable to NIST and carrying case included ISO-6789 Compliant
Description
Product Highlights Accuracy: 1.5% F.S. Measuring direction: CW and CCW Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode) Auto Shut OFF: Power automatically turns off after 2 minutes of non-use Battery: Lithium coin battery CR2354 Battery Life: Approx. 2 months (100 usages per day) High accuracy 1.5% F.S. both CW and CCW directions Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts Five programmable torque presets ideal for frequent operations Peak, peak with auto zero reset and Real Time modes Selectable units, lbf-in, lbf-ft, kgf-cm, N-m Calibration certificate traceable to NIST and carrying case included ISO-6789 Compliant

Suppliers

Company
Product
Description
Supplier Links
Digital Ratchet Torque Wrench 1/2
Rochester, NY, USA
Digital Ratchet Torque Wrench 1/2"sq.200Nm
GEK200-R4E
Digital Ratchet Torque Wrench 1/2"sq.200Nm GEK200-R4E
Product Highlights Accuracy: 1.5% F.S. Measuring direction: CW and CCW Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode) Auto Shut OFF: Power automatically turns off after 2 minutes of non-use Battery: Lithium coin battery CR2354 Battery Life: Approx. 2 months (100 usages per day) High accuracy 1.5% F.S. both CW and CCW directions Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts Five programmable torque presets ideal for frequent operations Peak, peak with auto zero reset and Real Time modes Selectable units, lbf-in, lbf-ft, kgf-cm, N-m Calibration certificate traceable to NIST and carrying case included ISO-6789 Compliant

Product Highlights

  • Accuracy: 1.5% F.S.
  • Measuring direction: CW and CCW
  • Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m
  • Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode)
  • Auto Shut OFF: Power automatically turns off after 2 minutes of non-use
  • Battery: Lithium coin battery CR2354
  • Battery Life: Approx. 2 months (100 usages per day)
  • High accuracy 1.5% F.S. both CW and CCW directions
  • Pass/Fail mode counts fasteners tightened within programmed High/Low limits, using LED and audible alerts
  • Five programmable torque presets ideal for frequent operations
  • Peak, peak with auto zero reset and Real Time modes
  • Selectable units, lbf-in, lbf-ft, kgf-cm, N-m
  • Calibration certificate traceable to NIST and carrying case included
  • ISO-6789 Compliant
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number GEK200-R4E
Product Name Digital Ratchet Torque Wrench 1/2"sq.200Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details