GEDORE Werkzeugfabrik GmbH & Co. KG Torque Wrench Dremometer,3/4" Drive,155-760Nm 9000011

Description
Gedore 8563-10 Torque wrench DREMOMETER D 3/4" 155-760 Nm Use: • Controlled screw tightening in the range 6 - 3000 N·m • For use in almost all industrial manufacturing areas Features: • Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. • Automatic short-path actuation with tactile impulse and audible signal • Dual scale (except for type E-F) with corresponding scale graduation (see table) • Type B, BC, C with push-button release • Type BCK with integrated ratchet function Technical advantage/Function: • Lightweight and robust (as housing is made of an aluminium alloy), very workshop-friendly • No inaccuracies whether used with both hands or held away from the handle (as for standard torque wrenches) Both the square drive and fulcrum are on an axis which ensures a high degree of user safety; can be extended to reduce the user's working load. • Extremely low wear attributable to reduced forces in a unique lever mechanism • Forged lever chain from our own quality forge • Maximum precision even when subjected to extreme continuous use • Long life cycles and tool lives • Easy operation - fast and safe torque tightening • Easy adjustment thanks to attractive adjusting button secured against loss at the end of the handle • Single- and double-square drive for controlled bi-directional tightening
Description
Gedore 8563-10 Torque wrench DREMOMETER D 3/4" 155-760 Nm Use: • Controlled screw tightening in the range 6 - 3000 N·m • For use in almost all industrial manufacturing areas Features: • Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. • Automatic short-path actuation with tactile impulse and audible signal • Dual scale (except for type E-F) with corresponding scale graduation (see table) • Type B, BC, C with push-button release • Type BCK with integrated ratchet function Technical advantage/Function: • Lightweight and robust (as housing is made of an aluminium alloy), very workshop-friendly • No inaccuracies whether used with both hands or held away from the handle (as for standard torque wrenches) Both the square drive and fulcrum are on an axis which ensures a high degree of user safety; can be extended to reduce the user's working load. • Extremely low wear attributable to reduced forces in a unique lever mechanism • Forged lever chain from our own quality forge • Maximum precision even when subjected to extreme continuous use • Long life cycles and tool lives • Easy operation - fast and safe torque tightening • Easy adjustment thanks to attractive adjusting button secured against loss at the end of the handle • Single- and double-square drive for controlled bi-directional tightening

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench Dremometer,3/4
Rochester, NY, USA
Torque Wrench Dremometer,3/4" Drive,155-760Nm
9000011
Torque Wrench Dremometer,3/4" Drive,155-760Nm 9000011
Gedore 8563-10 Torque wrench DREMOMETER D 3/4" 155-760 Nm Use: • Controlled screw tightening in the range 6 - 3000 N·m • For use in almost all industrial manufacturing areas Features: • Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. • Automatic short-path actuation with tactile impulse and audible signal • Dual scale (except for type E-F) with corresponding scale graduation (see table) • Type B, BC, C with push-button release • Type BCK with integrated ratchet function Technical advantage/Function: • Lightweight and robust (as housing is made of an aluminium alloy), very workshop-friendly • No inaccuracies whether used with both hands or held away from the handle (as for standard torque wrenches) Both the square drive and fulcrum are on an axis which ensures a high degree of user safety; can be extended to reduce the user's working load. • Extremely low wear attributable to reduced forces in a unique lever mechanism • Forged lever chain from our own quality forge • Maximum precision even when subjected to extreme continuous use • Long life cycles and tool lives • Easy operation - fast and safe torque tightening • Easy adjustment thanks to attractive adjusting button secured against loss at the end of the handle • Single- and double-square drive for controlled bi-directional tightening

Gedore 8563-10 Torque wrench DREMOMETER D 3/4" 155-760 Nm
Use:
• Controlled screw tightening in the range 6 - 3000 N·m
• For use in almost all industrial manufacturing areas Features:
• Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded.
• Automatic short-path actuation with tactile impulse and audible signal
• Dual scale (except for type E-F) with corresponding scale graduation (see table)
• Type B, BC, C with push-button release
• Type BCK with integrated ratchet function Technical advantage/Function:
• Lightweight and robust (as housing is made of an aluminium alloy), very workshop-friendly
• No inaccuracies whether used with both hands or held away from the handle (as for standard torque wrenches) Both the square drive and fulcrum are on an axis which ensures a high degree of user safety; can be extended to reduce the user's working load.
• Extremely low wear attributable to reduced forces in a unique lever mechanism
• Forged lever chain from our own quality forge
• Maximum precision even when subjected to extreme continuous use
• Long life cycles and tool lives
• Easy operation - fast and safe torque tightening
• Easy adjustment thanks to attractive adjusting button secured against loss at the end of the handle
• Single- and double-square drive for controlled bi-directional tightening

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 9000011
Product Name Torque Wrench Dremometer,3/4" Drive,155-760Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details