Digitool Solutions Torque Wrench 24 tooth 3/4" 600 ft-lb C-6002-4

Description
Product Highlights 3/4" Drive 600 ft-lb Adjustable Click Wrench, 100-600 ft-lb, 169-813.6 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/4" Drive 600 ft-lb Adjustable Click Wrench, 100-600 ft-lb, 169-813.6 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench 24 tooth 3/4
Rochester, NY, USA
Torque Wrench 24 tooth 3/4" 600 ft-lb
C-6002-4
Torque Wrench 24 tooth 3/4" 600 ft-lb C-6002-4
Product Highlights 3/4" Drive 600 ft-lb Adjustable Click Wrench, 100-600 ft-lb, 169-813.6 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings Wrench comes with Quick release reversible ratchet heads Adjusting ring locks when setting torque value Wrench come in individual storage case Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/4" Drive 600 ft-lb Adjustable Click Wrench, 100-600 ft-lb, 169-813.6 Nm
  • ±3%CW & ±5%CCW using 15 to 100% of full scale
  • Wrench can be used in both CW & CCW directions
  • Wrench is Dual Scale for ft-lb & Nm or in-lb & Nm settings
  • Wrench comes with Quick release reversible ratchet heads
  • Adjusting ring locks when setting torque value
  • Wrench come in individual storage case
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number C-6002-4
Product Name Torque Wrench 24 tooth 3/4" 600 ft-lb
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Torque Wrenches - 1252455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details