Snap-on Industrial Brands Open End Wrench 3568

Description
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2.125 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH
Datasheet
Description
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2.125 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3568 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3568
Open End Wrench 3568
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2.125 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2 INCH
  • SINGLE END TYPE
  • 8 1/2 INCH OVERALL LENGTH
  • 2.125 SMALLER END SIZE - FRACTIONAL
  • 2 1/8 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 3 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3568
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details