Snap-on Industrial Brands Box End Wrench BWM-1821

Description
DOUBLE END ANGLE TYPE 11-15/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 21 MM LARGER END SIZE 17/32 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1 INCH LARGER END OUTER DIAMETER 1-3/16 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M WEIGHT 0.6 LB COATING SATIN CHROME LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM BWM MODEL
Datasheet
Description
DOUBLE END ANGLE TYPE 11-15/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 21 MM LARGER END SIZE 17/32 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1 INCH LARGER END OUTER DIAMETER 1-3/16 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M WEIGHT 0.6 LB COATING SATIN CHROME LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM BWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - BWM-1821 - Snap-on Industrial Brands
Kenosha, WI, USA
Box End Wrench
BWM-1821
Box End Wrench BWM-1821
DOUBLE END ANGLE TYPE 11-15/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 21 MM LARGER END SIZE 17/32 INCH X 15/32 INCH HEAD THICKNESS 12 POINT(S) 10 DEG X 10 DEG OFFSET ANGLE SUPERTORQUE. BRAND SMALLER END OUTER DIAMETER 1 INCH LARGER END OUTER DIAMETER 1-3/16 INCH APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M WEIGHT 0.6 LB COATING SATIN CHROME LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM BWM MODEL
  • DOUBLE END ANGLE TYPE
  • 11-15/16 INCH OVERALL LENGTH
  • 18 SMALLER END SIZE IN MM
  • 21 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 21 MM LARGER END SIZE
  • 17/32 INCH X 15/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG X 10 DEG OFFSET ANGLE
  • SUPERTORQUE. BRAND
  • SMALLER END OUTER DIAMETER 1 INCH
  • LARGER END OUTER DIAMETER 1-3/16 INCH
  • APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M
  • WEIGHT 0.6 LB
  • COATING SATIN CHROME
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
  • BWM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number BWM-1821
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details