Snap-on Industrial Brands Ratcheting Box End Wrench RB-810

Description
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 6 HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END WEIGHT 0.12 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 6 HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END WEIGHT 0.12 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RB-810 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RB-810
Ratcheting Box End Wrench RB-810
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 6 HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END WEIGHT 0.12 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
  • DOUBLE END, STRAIGHT TYPE
  • 4-1/4 INCH OVERALL LENGTH
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405
  • NUMBER OF POINTS 6
  • HEAD DIAMETER 19/32 INCH SMALLER END X 11/16 INCH LARGER END
  • WEIGHT 0.12 LB
  • COATING CHROME FINISH
  • HEAD SIZE 3/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RB-810
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details