Snap-on Industrial Brands Open End Wrench OES-0607

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 2-13/16 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .2187 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 13/32 INCH LARGER END HEAD WIDTH 7/16 INCH WEIGHT 0.02 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN OES MODEL
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 2-13/16 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .2187 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 13/32 INCH LARGER END HEAD WIDTH 7/16 INCH WEIGHT 0.02 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN OES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - OES-0607 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
OES-0607
Open End Wrench OES-0607
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 2-13/16 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE - DECIMAL .2187 LARGER END SIZE - DECIMAL 3/16 INCH SMALLER END SIZE 7/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 13/32 INCH LARGER END HEAD WIDTH 7/16 INCH WEIGHT 0.02 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN OES MODEL
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 2-13/16 INCH OVERALL LENGTH
  • 3/16 SMALLER END SIZE - FRACTIONAL
  • 7/32 LARGER END SIZE - FRACTIONAL
  • .1875 SMALLER END SIZE - DECIMAL
  • .2187 LARGER END SIZE - DECIMAL
  • 3/16 INCH SMALLER END SIZE
  • 7/32 INCH LARGER END SIZE
  • 1/8 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SMALLER END HEAD WIDTH 13/32 INCH
  • LARGER END HEAD WIDTH 7/16 INCH
  • WEIGHT 0.02 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • OES MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number OES-0607
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details