Snap-on Industrial Brands Crowfoot Wrench SCF42

Description
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/16 INCH WRENCHING SIZE 1 5/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 27/32 INCH SLOT WIDTH 31/32 INCH LENGTH OF CENTERS 1 17/64 INCH
Datasheet
Description
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/16 INCH WRENCHING SIZE 1 5/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 27/32 INCH SLOT WIDTH 31/32 INCH LENGTH OF CENTERS 1 17/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - SCF42 - Snap-on Industrial Brands
Kenosha, WI, USA
Crowfoot Wrench
SCF42
Crowfoot Wrench SCF42
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/16 INCH WRENCHING SIZE 1 5/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 27/32 INCH SLOT WIDTH 31/32 INCH LENGTH OF CENTERS 1 17/64 INCH
  • FLARE TYPE
  • SATIN CHROME FINISH
  • 7/8 INCH HEAD THICKNESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 1 5/16 INCH WRENCHING SIZE
  • 1 5/16 WRENCHING SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1
  • HEAD WIDTH 1 27/32 INCH
  • SLOT WIDTH 31/32 INCH
  • LENGTH OF CENTERS 1 17/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number SCF42
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details