Bahco Open End Wrench 6MV-10

Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 15/16 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 15/16 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 6MV-10 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
6MV-10
Open End Wrench 6MV-10
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 15/16 INCH WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION SMALLER END SIZE IN MM - UOM MM
  • SINGLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • 4 1/4 INCH OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 3/16 INCH HEAD THICKNESS
  • BAHCO[R] BRAND
  • OPEN END WIDTH 15/16 INCH
  • WITH 2 LAYER OF RED, YELLOW 1000 V INSULATION
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6MV-10
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details