Snap-on Industrial Brands Open End Wrench 3764

Description
DOUBLE END TYPE 19 1/4 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 19/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 15/16 INCH
Datasheet
Description
DOUBLE END TYPE 19 1/4 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 19/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3764 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3764
Open End Wrench 3764
DOUBLE END TYPE 19 1/4 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 19/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 3 15/16 INCH
  • DOUBLE END TYPE
  • 19 1/4 INCH OVERALL LENGTH
  • 2 INCH SMALLER END SIZE
  • 2 INCH LARGER END SIZE
  • 19/32 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 3 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3764
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details