Snap-on Industrial Brands Open End Wrench 3734

Description
DOUBLE END TYPE 10 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 5/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 1/16 INCH
Datasheet
Description
DOUBLE END TYPE 10 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 5/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3734 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3734
Open End Wrench 3734
DOUBLE END TYPE 10 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 5/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 1/16 INCH
  • DOUBLE END TYPE
  • 10 INCH OVERALL LENGTH
  • 1.0625 SMALLER END SIZE - FRACTIONAL
  • 1.0625 LARGER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 2 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3734
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details