Snap-on Industrial Brands Pin Wrench 474

Description
INDUSTRIAL BLACK FINISH 11 1/2 INCH OVERALL LENGTH 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 3/16 INCH, HOOK THICKNESS 15/32 INCH
Datasheet
Description
INDUSTRIAL BLACK FINISH 11 1/2 INCH OVERALL LENGTH 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 3/16 INCH, HOOK THICKNESS 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Wrench - 474 - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
474
Pin Wrench 474
INDUSTRIAL BLACK FINISH 11 1/2 INCH OVERALL LENGTH 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 3/16 INCH, HOOK THICKNESS 15/32 INCH
  • INDUSTRIAL BLACK FINISH
  • 11 1/2 INCH OVERALL LENGTH
  • 2 TO 4 3/4 INCH HEAD DIAMETER
  • 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HOOK DEPTH 3/16 INCH, HOOK THICKNESS 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 474
Product Name Pin Wrench
Type Specialty/Other; Pin Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details