Snap-on Industrial Brands Ratchet Wrench B-53A

Description
REVERSIBLE, ROUND HEAD TYPE 10 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
Datasheet
Description
REVERSIBLE, ROUND HEAD TYPE 10 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - B-53A - Snap-on Industrial Brands
Kenosha, WI, USA
Ratchet Wrench
B-53A
Ratchet Wrench B-53A
REVERSIBLE, ROUND HEAD TYPE 10 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
  • REVERSIBLE, ROUND HEAD TYPE
  • 10 1/2 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 0.375 DRIVE SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HANDLE TYPE KNURLED
  • NUMBER OF TEETH 72
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number B-53A
Product Name Ratchet Wrench
Type Specialty/Other; Ratchet Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details