Snap-on Industrial Brands Ratcheting Box End Wrench RBM-25

Description
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RBM-25 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RBM-25
Ratcheting Box End Wrench RBM-25
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, STRAIGHT TYPE
  • 12 INCH OVERALL LENGTH
  • 25 SMALLER END SIZE IN MM
  • 25 MM SMALLER END SIZE
  • WILLIAMS[R] BRAND
  • NUMBER OF POINTS 12
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RBM-25
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details