Snap-on Industrial Brands Open End Wrench OES-0809

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-5/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .2812 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 1/2 INCH LARGER END HEAD WIDTH 17/32 INCH WEIGHT 0.02 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN OES MODEL
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-5/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .2812 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 1/2 INCH LARGER END HEAD WIDTH 17/32 INCH WEIGHT 0.02 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN OES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - OES-0809 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
OES-0809
Open End Wrench OES-0809
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-5/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .2812 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND SMALLER END HEAD WIDTH 1/2 INCH LARGER END HEAD WIDTH 17/32 INCH WEIGHT 0.02 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN OES MODEL
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 3-5/32 INCH OVERALL LENGTH
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .2812 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • 1/8 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SMALLER END HEAD WIDTH 1/2 INCH
  • LARGER END HEAD WIDTH 17/32 INCH
  • WEIGHT 0.02 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • OES MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number OES-0809
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details