Snap-on Industrial Brands Pin Wrench O-471

Description
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 1/8 INCH PIN HEIGHT 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL 1/8 INCH PIN DIAMETER 1/8 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet
Description
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 1/8 INCH PIN HEIGHT 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL 1/8 INCH PIN DIAMETER 1/8 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Wrench - O-471 - Snap-on Industrial Brands
Kenosha, WI, USA
Pin Wrench
O-471
Pin Wrench O-471
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 1/8 INCH PIN HEIGHT 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL 1/8 INCH PIN DIAMETER 1/8 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
  • INDUSTRIAL BLACK FINISH
  • 5 3/8 INCH OVERALL LENGTH
  • 1/8 INCH PIN HEIGHT
  • 3/4 TO 2 INCH HEAD DIAMETER
  • 3/4 TO 2 HEAD DIAMETER - FRACTIONAL
  • 1/8 INCH PIN DIAMETER
  • 1/8 PIN DIAMETER - FRACTIONAL
  • WILLIAMS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number O-471
Product Name Pin Wrench
Type Specialty/Other; Pin Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details