Snap-on Industrial Brands Ratcheting Box End Wrench RB-1214

Description
DOUBLE END, STRAIGHT TYPE 5-1/2 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 6 HEAD DIAMETER 25/32 INCH SMALLER END X 7/8 INCH LARGER END WEIGHT 0.18 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 5-1/2 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 6 HEAD DIAMETER 25/32 INCH SMALLER END X 7/8 INCH LARGER END WEIGHT 0.18 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - RB-1214 - Snap-on Industrial Brands
Kenosha, WI, USA
Ratcheting Box End Wrench
RB-1214
Ratcheting Box End Wrench RB-1214
DOUBLE END, STRAIGHT TYPE 5-1/2 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405 NUMBER OF POINTS 6 HEAD DIAMETER 25/32 INCH SMALLER END X 7/8 INCH LARGER END WEIGHT 0.18 LB COATING CHROME FINISH HEAD SIZE 3/8 INCH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN RB MODEL
  • DOUBLE END, STRAIGHT TYPE
  • 5-1/2 INCH OVERALL LENGTH
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-001405
  • NUMBER OF POINTS 6
  • HEAD DIAMETER 25/32 INCH SMALLER END X 7/8 INCH LARGER END
  • WEIGHT 0.18 LB
  • COATING CHROME FINISH
  • HEAD SIZE 3/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number RB-1214
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details