Snap-on Industrial Brands Torque Wrench 6004TAA

Description
ELECTRONIC, RATCHET HEAD TYPE 49 INCH OVERALL LENGTH 120 TO 600 LB-FT, 1440 TO 7200 LB-INCH, 156 TO 780 N-M TORQUE RATING 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 14 LB OPERATING TEMPERATURE 40 TO 110 DEG F
Datasheet
Description
ELECTRONIC, RATCHET HEAD TYPE 49 INCH OVERALL LENGTH 120 TO 600 LB-FT, 1440 TO 7200 LB-INCH, 156 TO 780 N-M TORQUE RATING 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 14 LB OPERATING TEMPERATURE 40 TO 110 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 6004TAA - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
6004TAA
Torque Wrench 6004TAA
ELECTRONIC, RATCHET HEAD TYPE 49 INCH OVERALL LENGTH 120 TO 600 LB-FT, 1440 TO 7200 LB-INCH, 156 TO 780 N-M TORQUE RATING 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE WEIGHT 14 LB OPERATING TEMPERATURE 40 TO 110 DEG F
  • ELECTRONIC, RATCHET HEAD TYPE
  • 49 INCH OVERALL LENGTH
  • 120 TO 600 LB-FT, 1440 TO 7200 LB-INCH, 156 TO 780 N-M TORQUE RATING
  • 3/4 INCH DRIVE SIZE
  • 3/4 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • WEIGHT 14 LB
  • OPERATING TEMPERATURE 40 TO 110 DEG F
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 6004TAA
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details