Snap-on Industrial Brands Open End Wrench 3746

Description
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 11/16 INCH
Datasheet
Description
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3746 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3746
Open End Wrench 3746
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 13/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.39 HEAD DIAMETER 2 11/16 INCH
  • DOUBLE END TYPE
  • 12 1/2 INCH OVERALL LENGTH
  • 1.4375 SMALLER END SIZE - FRACTIONAL
  • 1.4375 LARGER END SIZE - FRACTIONAL
  • 1 7/16 INCH SMALLER END SIZE
  • 1 7/16 INCH LARGER END SIZE
  • 13/32 INCH HEAD THICKNESS
  • 15 DEG, 60 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.39
  • HEAD DIAMETER 2 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3746
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details