Snap-on Industrial Brands Torque Wrench 502CF-II

Description
ELECTRONIC TYPE 14.9 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.8 TO 67.7 N-M, 69.1TO 691 KG-CM, 0.7 TO 6.9 KG-M TORQUE RATING 0.1 LB-INCH, 0.01 LB-FT, 0.01 N-M, 0.1 KG-CM, 0.001 KG-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
ELECTRONIC TYPE 14.9 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.8 TO 67.7 N-M, 69.1TO 691 KG-CM, 0.7 TO 6.9 KG-M TORQUE RATING 0.1 LB-INCH, 0.01 LB-FT, 0.01 N-M, 0.1 KG-CM, 0.001 KG-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 502CF-II - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
502CF-II
Torque Wrench 502CF-II
ELECTRONIC TYPE 14.9 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.8 TO 67.7 N-M, 69.1TO 691 KG-CM, 0.7 TO 6.9 KG-M TORQUE RATING 0.1 LB-INCH, 0.01 LB-FT, 0.01 N-M, 0.1 KG-CM, 0.001 KG-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • ELECTRONIC TYPE
  • 14.9 INCH OVERALL LENGTH
  • 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.8 TO 67.7 N-M, 69.1TO 691 KG-CM, 0.7 TO 6.9 KG-M TORQUE RATING
  • 0.1 LB-INCH, 0.01 LB-FT, 0.01 N-M, 0.1 KG-CM, 0.001 KG-M GRADUATION
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 502CF-II
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details